EN
  • EN
  • DE

FUJITSU S26361-F5549-L561 - Cabling InfiniBand HCA cable 100 Gb/s (1 m), QSFP

Part No FUJITSU S26361-F5549-L561 - Cabling InfiniBand HCA cable 100 Gb/s (1 m), QSFP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description FUJITSU S26361-F5549-L561 - Cabling InfiniBand HCA cable 100 Gb/s (1 m), QSFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401342-FUJITSU S26361-F5549-L561 - Cabling InfiniBand HCA cable 100 Gb/s (1 m), QSFP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F5549-L561 - Cabling InfiniBand HCA cable 100 Gb/s (1 m), QSFP CAD Model

Description

The FUJITSU S26361-F5549-L561 is an advanced InfiniBand HCA cable, offering unparalleled data transfers at speeds of up to 100 Gb/s over a length of 1 meter. Featuring QSFP (Quad Small Form-factor Pluggable) connectors, this cable is designed for use in networks requiring the highest bandwidth and lowest latency, including those found in high-performance computing clusters, enterprise data centers, and storage area networks. It enables rapid data exchange between servers, storage systems, and network elements, facilitating tasks that demand intense data throughput such as cloud computing, big data analytics, and mission-critical applications. The cable's robust construction ensures maximum signal integrity and reliability under intense operational conditions, while its advanced shielding techniques reduce electromagnetic interference, guaranteeing an optimal data transmission path. By implementing the FUJITSU S26361-F5549-L561 in their infrastructure, organizations can significantly boost their operational efficiency, scalability, and overall system performance.

You May Also Be Interested in

NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess