EN
  • EN
  • DE

FUJITSU S26361-F4025-L130 - Nvidia Quadro RTX A4000 Computing Processor Board

Part No FUJITSU S26361-F4025-L130 - Nvidia Quadro RTX A4000 Computing Processor Board
Manufacturer Fujitsu Electronics America, Inc.
Catalog Graphics
Description FUJITSU S26361-F4025-L130 - Nvidia Quadro RTX A4000 Computing Processor Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1402187-FUJITSU S26361-F4025-L130 - Nvidia Quadro RTX A4000 Computing Processor Board
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F4025-L130 - Nvidia Quadro RTX A4000 Computing Processor Board CAD Model

Description

The Fujitsu S26361-F4025-L130 Nvidia Quadro RTX A4000 Computing Processor Board delivers powerful, energy-efficient performance for professional creators and engineers. It is built on Nvidia's advanced Ampere architecture, which features 48 RT Cores, 192 Tensor Cores, and 16GB of GDDR6 memory, making it capable of tackling complex datasets, AI-powered applications, and real-time ray tracing visuals. With the ability to support up to four 5K displays at 60Hz, or dual 8K displays, it's perfect for multi-display setups in design and content creation workflows. The RTX A4000's compact single-slot design and power efficiency make it an ideal choice for space and power-constrained workstations. Its support for advanced features like hardware-accelerated GPU scheduling and PCIe Gen 4 makes it future-ready. The Fujitsu branding ensures compatibility and stability within Fujitsu's ecosystem, alongside enterprise-grade support for professionals.

You May Also Be Interested in

Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess