EN
  • EN
  • DE

FUJITSU S26361-D3749-A100 - Fujitsu RX4770 M3 - Systemboard D3749-A100

Part No FUJITSU S26361-D3749-A100 - Fujitsu RX4770 M3 - Systemboard D3749-A100
Manufacturer Fujitsu Electronics America, Inc.
Catalog Systemboard
Description Fujitsu RX4770 M3 - Systemboard D3749-A100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1404587-FUJITSU S26361-D3749-A100 - Fujitsu RX4770 M3 - Systemboard D3749-A100
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-D3749-A100 - Fujitsu RX4770 M3 - Systemboard D3749-A100 CAD Model

Description

The FUJITSU S26361-D3749-A100 Systemboard D3749-A100 is specifically crafted for the high-end Fujitsu RX4770 M3 server models, designed to meet the rigorous performance demands of enterprise-level computing environments. This systemboard is built to support the latest Intel Xeon processor E7 family, offering the horsepower necessary for heavy workloads, including virtualization, database management, and large-scale data analysis. It boasts extensive memory capacity through numerous slots, enabling significant RAM expansions to handle data-intensive applications with ease. The board features cutting-edge connectivity options, including high-speed LAN for network communication, USB for peripheral devices, and PCI Express slots for additional external device integrations, enhancing the server's flexibility and scalability. Integrated server management capabilities allow for remote monitoring and control, ensuring the operational efficiency and reliability essential for mission-critical applications. The D3749-A100 combines robust security features, superior performance, and scalability to offer a foundation for businesses that require unwavering uptime and computational power.

You May Also Be Interested in

Supermicro
Supermicro X10DRG-HT Motherboard
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard w/o I/O Plate
Need more? Email Us
Lenovo
SN550v2 - Systemboard Gen3
Need more? Email Us
Lenovo
IBM NX360 M5 - System Planar - v3
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X10SLM+-LN4F
Need more? Email Us
Supermicro
Supermicro X8DTH-IF
Need more? Email Us
Lenovo
IBM x3850 M2 - System Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess