EN
  • EN
  • DE

FUJITSU RX200S8 - Fujitsu Primergy RX200 S8 - Configured to order

Part No FUJITSU RX200S8 - Fujitsu Primergy RX200 S8 - Configured to order
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description Fujitsu Primergy RX200 S8 - Configured to order
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404130-FUJITSU RX200S8 - Fujitsu Primergy RX200 S8 - Configured to order
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU RX200S8 - Fujitsu Primergy RX200 S8 - Configured to order CAD Model

Description

The Fujitsu Primergy RX200 S8 server offers a blend of performance, efficiency, and scalability, making it an excellent choice for businesses looking to optimize their IT infrastructure. This highly configurable 1U rack server is designed to accommodate the varied demands of business applications, from virtualization and cloud services to collaboration and high-performance computing tasks. It is engineered around the Intel Xeon E5-2600 v2 processor series, which delivers powerful computing capabilities with up to 12 cores per processor, enabling it to tackle complex workloads with ease. The server supports a wide range of memory configurations, with up to 768GB of DDR3 RAM available to ensure fast data processing and smooth multitasking. Storage flexibility is another strong suit, with options for both small form factor (SFF) and large form factor (LFF) drives, in HDD or SSD formats, allowing businesses to tailor storage solutions to their specific needs. The RX200 S8 also boasts several PCIe slots for expansion, letting users enhance their systems with additional GPUs, network cards, or storage controllers. Redundancy features include an optional redundant power supply, ensuring continuous operation and minimizing downtime. Additionally, the server's integrated remote management capabilities facilitate easy deployment, monitoring, and maintenance, helping to reduce IT workload and improve efficiency. The Fujitsu Primergy RX200 S8, with its wide array of configuration options, represents a versatile server solution geared towards meeting the dynamic needs of today's enterprises.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess