EN
  • EN
  • DE

FUJITSU LSZ:L3-00087-00 - Flash Backup Unit (FBU)

Part No FUJITSU LSZ:L3-00087-00 - Flash Backup Unit (FBU)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Battery
Description Fujitsu LSZ:L3-00087-00. Compatible products: CELSIUS C740 CELSIUS R940 D3358 CELSIUS R940 POWER D3358 ET CS800-S5-RX38 (YLWX, YLXA) ETERNUS.... Voltage: 13.5 V. Weight: 200 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401220-FUJITSU LSZ:L3-00087-00 - Flash Backup Unit (FBU)
Ultra Librarian 3D Model Ultra Librarian FUJITSU LSZ:L3-00087-00 - Flash Backup Unit (FBU) CAD Model

Description

The FUJITSU LSZ:L3-00087-00 is a state-of-the-art Flash Backup Unit, engineered to provide exceptional data protection in critical IT environments. This FBU is specifically designed to ensure that data is not lost during unexpected power outages by providing immediate power to storage controllers, allowing in-process data to be safely written to storage disks. This device is an integral component of a comprehensive data protection strategy, essential for any business that prioritizes data integrity and system availability. With its seamless compatibility with various storage systems, the FUJITSU LSZ:L3-00087-00 enhances the resilience and reliability of data storage infrastructures. Produced by Fujitsu, a leader in IT solutions, this Flash Backup Unit embodies the company's commitment to innovation and quality. The deployment of this FBU within your IT environment signifies a proactive approach to data management, ensuring that your business's critical information is protected against unforeseen power-related events.

You May Also Be Interested in

Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess