EN
  • EN
  • DE

FUJITSU FTS:ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.

Part No FUJITSU FTS:ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404559-FUJITSU FTS:ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod. CAD Model

Description

The FUJITSU FTS:ETFEBSU DX1/200 S3 Drive Enclosure is a robust and reliable storage solution designed to meet the needs of businesses that require high-capacity and high-performance storage systems. This 3.5-inch drive enclosure comes equipped with a single IO module, ensuring a seamless and efficient data transfer experience. It is part of the FUJITSU ETERNUS DX series, which is renowned for its exceptional reliability, scalability, and ease of integration into existing networks. The DX1/200 S3 Drive Enclosure supports a wide range of storage capacities, allowing businesses to scale their storage infrastructure as needed. Its advanced RAID technology ensures data protection and availability, making it an ideal choice for critical applications. Additionally, the enclosure's energy-efficient design helps reduce operational costs, while its easy management features ensure a simplified storage administration experience. Whether for file storage, backup, or disaster recovery, the FUJITSU FTS:ETFEBSU DX1/200 S3 Drive Enclosure offers the performance and reliability that modern businesses demand.

You May Also Be Interested in

Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess