EN
  • EN
  • DE

FUJITSU ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.

Part No FUJITSU ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404558-FUJITSU ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ETFEBSU - DX1/200 S3 Drive Encl 3.5in w/ 1x IO Mod. CAD Model

Description

The FUJITSU ETFEBSU - DX1/200 S3 Drive Enclosure stands as a versatile storage solution within Fujitsu's storied line of data management offerings. Designed to support 3.5-inch drives, this enclosure is equipped with a single I/O Module, striking a balance between performance and cost-efficiency. Ideal for small to medium-sized enterprises seeking scalable storage options, this model emphasizes flexibility in its design, allowing for seamless integration with existing ETERNUS DX1 and DX200 S3 systems. The presence of an I/O Module ensures reliable connectivity and data transfer capabilities, providing a solid foundation for businesses looking to enhance their data storage infrastructure without committing to a large initial investment. By focusing on modularity and scalability, the ETFEBSU enclosure enables organizations to adapt their storage capacity and performance according to evolving needs, making it a practical choice for dynamic business environments.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess