EN
  • EN
  • DE

FUJITSU 38057619 - 16GB 1Rx4 PC4-21300R DDR4-2666MHz

Part No FUJITSU 38057619 - 16GB 1Rx4 PC4-21300R DDR4-2666MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description Fujitsu 38057619. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403768-FUJITSU 38057619 - 16GB 1Rx4 PC4-21300R DDR4-2666MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38057619 - 16GB 1Rx4 PC4-21300R DDR4-2666MHz CAD Model

Description

The FUJITSU 38057619 memory module is designed to provide high-speed and efficient performance for servers requiring robust, reliable memory. This 16GB DDR4 module operates at a frequency of 2666MHz (PC4-21300R), delivering high bandwidth and throughput to meet the needs of the most demanding data processing and computing workloads. With a configuration of 1Rx4, meaning one rank by four memory banks, this memory module offers optimal data distribution and processing efficiency, which is essential for parallel computing and high-speed data transfer tasks. The DDR4 technology represents a significant advancement over its predecessor, DDR3, by offering higher speeds, greater bandwidth, and improved power efficiency. The reduced voltage requirement of 1.2V, down from the 1.5V or 1.35V used by DDR3, translates into lower power consumption and decreased heat generation, contributing to the sustainability of the computing environment and reducing the total cost of ownership. Registered DIMMs (RDIMMs) like the FUJITSU 38057619 include a hardware register that sits between the memory modules and the system’s memory controller. This register helps to stabilize the data as it passes through, allowing the system to handle more memory without compromising the integrity of the data signals. This makes RDIMMs an excellent choice for systems that require high memory capacity and reliability, such as servers and high-end workstations. Whether it's for running complex databases, virtualization, or high-performance computing applications, upgrading your system with the FUJITSU 38057619 memory module can greatly enhance its performance, ensuring smoother operation and the ability to handle larger workloads with ease.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess