EN
  • EN
  • DE
  • IT

FUJITSU 38037701 - DX S3 I/O Module 12G SAS

Part No FUJITSU 38037701 - DX S3 I/O Module 12G SAS
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description DX S3 I/O Module 12G SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404481-FUJITSU 38037701 - DX S3 I/O Module 12G SAS
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38037701 - DX S3 I/O Module 12G SAS CAD Model

Description

The FUJITSU 38037701 I/O Module is a state-of-the-art component designed to enhance the data transfer capabilities of FUJITSU DX S3 storage systems. Equipped with 12G SAS (Serial Attached SCSI) technology, this module ensures high-speed data communication between the storage system and connected servers, significantly improving performance and reliability. Ideal for data-intensive applications and environments, it enables seamless data access, faster data retrieval, and efficient storage management. The module's superior design allows for easy installation and compatibility with ETERNUS DX S3 series, offering scalability and flexibility in storage solutions. Its robust construction guarantees long-term reliability and performance, making it a valuable addition to any enterprise storage system looking to optimize data throughput and overall system efficiency. With the FUJITSU DX S3 I/O Module, businesses can achieve enhanced data processing speeds, supporting critical operations and ensuring that data is always available when needed.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L320
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGT80N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT80N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R42 - DAT160 DDS-6 USB Streamer 5.25-inch (Rev. 2) (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L700. Product type: Blank data tape, Media type: RDX, Compressed capacity: 2000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGTB0N-BL - Multi Format Slimline DVD Writer Hitachi-LG GTB0N
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU PY BX600 4/4GB FC SWITCH 12PORT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess