EN
  • EN
  • DE

FBR512ND12-W1

Part No FBR512ND12-W1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Signal Relays, Up to 2 Amps
Description Auto Relays AUTO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 50 mA
Coil Resistance 240 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 35 A
Contact Material Silver, Tin
Depth 16.2 mm
Length 24 mm
Max Current Rating 35 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 16 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 9
Operate Time 10 ms
Resistance 240 Ω
RoHS Compliant
Termination Solder
Throw Configuration SPDT
Win Source Part Number 1039043-FBR512ND12-W1
Categories Signal Relays,Up to 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR512ND12-W1 CAD Model

Description

The electronic component with Id 959045 is a signal relay manufactured by Fujitsu Electronics America, Inc.

  • Win Source Part Number: 1039043-FBR512ND12-W1
  • Termination Style: Solder
  • Contact Material: Silver, Tin
  • Length: 24 mm
  • Coil Resistance: 240 Ω
  • Coil Current: 50 mA
  • Contact Current Rating: 35 A
  • Operate Time: 10 ms
  • Number of Pins: 9
  • Alternative Parts: FBR51ND12-W1, FTR-P3CN012W1, FTR-P4CN012W1, ACNM5112SAX, CM1-12V, CM1-R-12VFBR 512ND12-W1, FBR512ND12W1
  • Supply and Demand Status: Short

You May Also Be Interested in

TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess