EN
  • EN
  • DE

FAR-F6KA-1G5754-L4AJ

Part No FAR-F6KA-1G5754-L4AJ
Manufacturer Fujitsu Electronics America, Inc.
Catalog SAW Filters
Description GPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1173502-FAR-F6KA-1G5754-L4AJ
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian FAR-F6KA-1G5754-L4AJ CAD Model

Description

The FAR-F6KA-1G5754-L4AJ is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. It's designed for use in wireless communication systems to filter out unwanted frequencies and allow the desired signal to pass through with minimal attenuation.

Applications:

  • Wireless communication systems: Used in cellular phones, Wi-Fi devices, and other wireless transceivers.
  • RF receivers: Filters out unwanted signals and noise to improve receiver sensitivity.
  • RF transmitters: Filters out spurious emissions to meet regulatory requirements.
  • Remote control systems: Used in remote controls for TVs, DVD players, and other electronic devices.
  • IoT devices: Found in various Internet of Things (IoT) devices for wireless connectivity.

Features:

  • SAW Technology: Uses surface acoustic waves to achieve high selectivity and low insertion loss.
  • Compact Size: Small surface-mount package for space-saving designs.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Selectivity: Effectively filters out unwanted frequencies.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Signal Quality: Filters out noise and interference for clearer communication.
  • Extended Range: Low insertion loss maximizes signal strength for longer transmission distances.
  • Compact Design: Small size allows for integration into small electronic devices.
  • Reliable Performance: Provides stable and consistent filtering characteristics.
  • Compliance: Meets regulatory requirements for spurious emissions.

Additional Details:

The FAR-F6KA-1G5754-L4AJ is typically used in a 1.5754 GHz frequency band, commonly associated with GPS applications. Its small size makes it suitable for integration into small electronic devices, such as smartphones, tablets, and wearable devices. The device's operating temperature is typically between -40°C and +85°C, ensuring reliable operation in a variety of environments. A key spec to verify when considering it as a replacement is impedance matching with the rest of the RF components in the design. This filter's performance is influenced by proper impedance matching in the circuit design.

The SAW filter plays a vital role in ensuring the reliable operation of wireless communication systems by filtering out unwanted signals and noise. Its high selectivity, low insertion loss, and compact size make it a popular choice among design engineers. Its specific application is GPS filtering. This filter is usually placed at the front end of a GPS receiver to improve the signal to noise ratio and ensure that only the intended GPS signal is passed through to the receiver.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess