EN
  • EN
  • DE

FAR-D5GA-881M50-D1AB-ZA

Part No FAR-D5GA-881M50-D1AB-ZA
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0701+
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 710168-FAR-D5GA-881M50-D1AB-ZA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-D5GA-881M50-D1AB-ZA CAD Model

Description

The FAR-D5GA-881M50-D1AB-ZA is a Surface Acoustic Wave (SAW) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for a center frequency of 881.50 MHz and is commonly used in wireless communication devices to improve signal quality and reduce interference.

Applications

  • Mobile Communication Devices: Used in cellular phones and other mobile devices to filter out unwanted signals.
  • Wireless Communication Systems: Employed in wireless routers, access points, and base stations for signal conditioning.
  • RF Transceivers: Integrated into RF transceivers for improved signal clarity and reduced noise.
  • Television Tuners: Utilized in TV tuners to select specific channels and reject interfering signals.
  • Satellite Communication Systems: Used in satellite receivers to filter out unwanted frequencies and enhance signal reception.

Features

  • Precise Filtering: Offers accurate filtering at the specified center frequency.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transmission.
  • High Attenuation: Provides significant attenuation of out-of-band signals.
  • Compact Size: Available in a small surface-mount package for easy integration.
  • Stable Performance: Ensures consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced Communication Reliability: Ensures reliable communication by improving signal-to-noise ratio.
  • Simplified Circuit Design: Reduces the complexity of RF circuit design.
  • Efficient Signal Transmission: Minimizes signal loss during transmission.
  • Compact Design: Allows for integration into small form-factor devices.

Additional Details

The FAR-D5GA-881M50-D1AB-ZA is specifically designed for applications requiring precise signal filtering around the 881.50 MHz frequency. It is typically packaged in a small surface-mount device (SMD) for automated assembly. Key specifications to consider include insertion loss, attenuation at specific frequencies, impedance, and operating temperature range. SAW filters offer advantages over other filtering technologies in certain applications due to their sharp roll-off characteristics and compact size. The filter is commonly used in cellular infrastructure, wireless communication modules, and various RF front-end applications to improve system performance by selectively passing desired signals while rejecting unwanted interference.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9037 $66.6295
75+ $1.5620 $117.1500
115+ $1.5133 $174.0295
160+ $1.4645 $234.3200
205+ $1.4156 $290.1980
275+ $1.2691 $349.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess