EN
  • EN
  • DE

6MBP30XSF060-50

Part No 6MBP30XSF060-50
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815765-6MBP30XSF060-50
Ultra Librarian 3D Model Ultra Librarian 6MBP30XSF060-50 CAD Model

Description

The 6MBP30XSF060-50 is an Intelligent Power Module (IPM) manufactured by Fujitsu Electronics America, Inc. It integrates power semiconductor devices, such as IGBTs (Insulated Gate Bipolar Transistors) and diodes, along with gate drive and protection circuitry. This IPM is designed for applications like motor control and inverters.

Applications:

  • AC Motor Drives: Controlling the speed and torque of AC induction motors in various industrial applications.
  • Inverter Systems: Used in uninterruptible power supplies (UPS) and renewable energy systems (solar and wind inverters).
  • Servo Drives: Providing precise control of servo motors in robotics and automation.
  • Power Factor Correction (PFC): Improving the power factor in power supplies and other electronic equipment.
  • Welding Equipment: Controlling the welding current in industrial welding machines.

Features:

  • Integrated IGBTs and Diodes: Contains multiple IGBTs and freewheeling diodes within a single module.
  • Gate Drive Circuitry: Includes integrated gate drivers for the IGBTs, simplifying the control interface.
  • Overcurrent Protection: Protects the IPM and the load from excessive current.
  • Short-Circuit Protection: Detects and protects against short-circuit conditions.
  • Overtemperature Protection: Shuts down the IPM if the temperature exceeds a safe limit.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • High-Speed Switching: Allows for high-frequency operation in inverter applications.

Benefits:

  • Simplified System Design: Integration of power semiconductors and drive circuitry reduces design complexity.
  • Enhanced System Reliability: Protection features improve the robustness and longevity of the system.
  • Improved Energy Efficiency: Low saturation voltage and high-speed switching contribute to higher energy efficiency.
  • Reduced Size and Weight: Compact module design minimizes the physical footprint of the power electronics.

Additional Details:

The 6MBP30XSF060-50 IPM typically specifies a voltage rating (e.g., 600V) and a current rating (e.g., 30A). The '50' likely represents a specific version or characteristic of the module. The package includes terminals for connecting to the DC bus, AC output, and control signals. The control signals typically require a voltage level compatible with standard microcontrollers or DSPs. A heatsink is necessary to dissipate heat and maintain the IPM's operating temperature within its specified limits. Detailed specifications, including electrical characteristics, thermal performance, and package dimensions, can be found in the product datasheet.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess