EN
  • EN
  • DE

2SC1069

Part No 2SC1069
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999571-2SC1069
Categories OEM Parts(0-9)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1069 CAD Model

Description

The 2SC1069 is a silicon NPN epitaxial planar transistor manufactured by Fujitsu Electronics America, Inc. This transistor is designed for use in high-frequency amplifier and oscillator applications. Its characteristics make it suitable for RF and IF stages in communication equipment.

Applications:

  • RF amplifiers
  • IF amplifiers
  • Oscillators
  • Mixers
  • Communication equipment

Features:

  • High Transition Frequency (fT): Enables high-frequency operation, suitable for RF and IF applications.
  • Low Noise Figure: Ensures minimal noise contribution in sensitive amplifier stages.
  • High Power Gain: Provides substantial signal amplification with low input power.
  • NPN Polarity: Suitable for applications requiring an NPN transistor configuration.
  • Epitaxial Planar Construction: Ensures reliable and consistent performance.

Benefits:

  • Enhanced RF Performance: High transition frequency and low noise figure contribute to improved performance in RF and IF amplifier stages.
  • Stable Oscillation: Suitable for use in oscillator circuits, providing stable and reliable oscillation.
  • Improved Signal Amplification: High power gain ensures efficient amplification of weak signals.
  • Reliable Operation: Designed for stable and reliable operation in high-frequency applications.
  • Versatile Application: Can be used in a variety of high-frequency circuits, including amplifiers, oscillators, and mixers.

Additional Details:

The 2SC1069 is typically packaged for through-hole mounting, facilitating easy installation on PCBs. Proper impedance matching is crucial for optimal performance in high-frequency circuits. Designers should consult the datasheet for detailed specifications, including voltage and current ratings, transition frequency, and noise figure, to ensure proper operation and prevent damage to the device. The device's thermal resistance should also be considered in power applications to prevent overheating.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess