EN
  • EN
  • DE

2MBI300VN-120-50-M

Part No 2MBI300VN-120-50-M
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815073-2MBI300VN-120-50-M
Ultra Librarian 3D Model Ultra Librarian 2MBI300VN-120-50-M CAD Model

Description

The 2MBI300VN-120-50-M is an IGBT module from Fuji Electric. It is designed for high-power switching applications, particularly in inverters and converters. This module provides high efficiency and reliability in demanding industrial environments.

Applications:

  • Inverters for motor drives
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Renewable energy systems (solar inverters, wind turbines)
  • Traction inverters for electric vehicles

Features:

  • IGBT Module
  • High Blocking Voltage (1200V)
  • High Current Capability (300A)
  • Low Saturation Voltage
  • Integrated Gate Resistors

Benefits:

  • High Efficiency
  • Reliable Operation
  • Simplified Circuit Design
  • Compact Size
  • Reduced System Cost

Additional Details:

The 2MBI300VN-120-50-M IGBT module features a high blocking voltage of 1200V, making it suitable for high-voltage applications. Its high current capability of 300A allows it to handle significant power levels. The low saturation voltage minimizes power dissipation, improving efficiency and reducing heat generation. Integrated gate resistors simplify the gate drive circuitry and reduce external component count.

The module is designed for reliable operation in harsh industrial environments. It incorporates advanced features such as short-circuit protection and over-temperature protection to prevent damage to the IGBTs. The compact size of the module simplifies system integration and reduces overall system cost. It uses an industry standard package. Proper heatsinking is essential for efficient heat dissipation and long-term reliability.

When designing with this component, refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Proper gate drive design and thermal management are critical for ensuring reliable and efficient operation. The 2MBI300VN-120-50-M is a versatile IGBT module suitable for a wide range of high-power switching applications.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess