The 29DL164TE-70PFTN is a 16M-bit (2M x 8/1M x 16) CMOS 3.0 Volt-only, Simultaneous Read/Write Flash Memory device. This is a versatile memory component used in a variety of embedded systems for data storage and program execution.
Applications:
- Embedded systems
- Data Logging
- Portable Electronic devices
- Boot code storage
- Firmware updates
Features:
- 3.0 Volt-only operation for read and write
- Simultaneous Read/Write operation
- Sector Architecture: Uniform 64KB sectors
- Fast Access Time: 70ns
- Program/Erase Suspend Capability
Benefits:
- Low power consumption suitable for battery-powered devices
- Fast program and erase times, enhancing system responsiveness
- Ability to read data while simultaneously writing data to another sector
- Easy integration into system designs due to industry standard interface
- Improved system reliability due to high endurance and data retention
Additional Details:
The 29DL164TE-70PFTN flash memory offers simultaneous read/write capabilities, allowing the system to continue executing code or accessing data while simultaneously writing new data to the flash memory. This feature is particularly useful in applications where real-time performance is critical. The device is organized into uniform 64KB sectors, simplifying memory management and enabling flexible sector-level programming and erasure.
The 70ns access time allows for rapid data retrieval, further enhancing system performance. The device operates on a single 3.0V power supply, reducing power consumption and simplifying system power supply design. Program and erase operations can be suspended, allowing the system to perform other tasks during long programming or erasing cycles. The device is available in a variety of packages, including TSOP and PLCC, allowing for flexible integration into different system form factors.
The 29DL164TE-70PFTN is designed for high endurance, typically capable of 100,000 program/erase cycles per sector. It also offers excellent data retention, typically greater than 20 years. The device is compliant with industry standard flash memory interfaces, simplifying system design and software development. It includes advanced features such as sector protection and write protection to ensure data integrity. This flash memory is ideal for applications requiring non-volatile storage, fast access times, and low power consumption.