EN
  • EN
  • DE

YG902CN2

Part No YG902CN2
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description LOW LOSS SUPER HIGH SPEED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282610-YG902CN2
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YG902CN2 CAD Model

Description

The YG902CN2 is a Schottky Barrier Diode manufactured by Fuji Electric. It is designed for high-efficiency rectification and fast switching applications.

Applications

  • Switching power supplies: Used as a rectifier diode in high-frequency switching power supplies.
  • DC-DC converters: Provides efficient rectification in DC-DC conversion circuits.
  • Freewheeling diodes: Protects inductive loads from voltage spikes.
  • Reverse polarity protection: Prevents damage from incorrect polarity connections.
  • Solar power inverters: Used in the rectification stage of solar power inverters.

Features

  • Low forward voltage drop: Minimizes power loss during conduction.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • High surge current capability: Withstands large surge currents without damage.
  • High operating temperature: Operates reliably at elevated temperatures.
  • Low reverse leakage current: Minimizes power loss during reverse blocking.
  • Compact package size: Allows for easy integration into space-constrained designs.

Benefits

  • Improved efficiency: Low forward voltage drop and fast switching speed reduce power losses.
  • Enhanced system reliability: High surge current capability and operating temperature ensure robust performance.
  • Reduced heat dissipation: Low forward voltage drop minimizes heat generation.
  • Simplified circuit design: Integrated features simplify the design of rectifier circuits.
  • Cost-effective solution: Provides a high-performance rectification solution at a competitive price.

Additional Details

The YG902CN2 is a Schottky Barrier Diode characterized by its low forward voltage drop and fast switching speed. The forward voltage drop is the voltage required for the diode to start conducting current, and a lower value indicates less power loss during conduction. The switching speed is the time it takes for the diode to switch from the conducting state to the blocking state, and a faster switching speed enables more efficient operation at higher frequencies. Key specifications include the maximum forward current, reverse voltage, and operating temperature range. The YG902CN2 is typically available in a TO-220 package, and other similar packages.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess