EN
  • EN
  • DE

YG832C03R

Part No YG832C03R
Manufacturer Fuji Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219197-YG832C03R
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG832C03R CAD Model

Description

The YG832C03R is an insulated gate bipolar transistor (IGBT) module manufactured by Fuji Electric. IGBTs are semiconductor devices commonly used in power electronics applications due to their ability to handle high voltages and currents with relatively low switching losses. The YG832C03R is designed for applications requiring efficient and reliable power switching.

Applications

  • Inverter drives: Used in motor control applications to regulate the speed and torque of electric motors.
  • Uninterruptible power supplies (UPS): Provides backup power in case of a power outage.
  • Welding machines: Controls the current and voltage in welding processes.
  • Induction heating: Used in industrial heating applications.
  • Power factor correction (PFC): Improves the efficiency of electrical systems.
  • Renewable energy systems: Employed in solar inverters and wind turbine converters.

Features

  • High Voltage Capability: Designed to withstand high voltage levels.
  • High Current Capability: Capable of handling large currents.
  • Low Switching Losses: Minimizes power losses during switching transitions.
  • Insulated Package: Provides electrical isolation between the IGBT and the heatsink.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage to the device.

Benefits

  • High Efficiency: Reduces energy consumption and operating costs.
  • Reliable Operation: Ensures stable and dependable performance.
  • Compact Size: Enables the design of smaller and lighter systems.
  • Easy to Use: Simplifies the design and implementation process.
  • Long Lifespan: Provides extended service life.

Additional Details

The YG832C03R IGBT module typically includes several IGBT chips and freewheeling diodes connected in a specific configuration. The module is designed to be mounted on a heatsink for effective heat dissipation. Its electrical characteristics, such as voltage ratings, current ratings, switching speeds, and thermal resistance, are detailed in the Fuji Electric datasheet. Precise gate drive requirements are also crucial for optimal performance and protection of the device. The module package is designed for robust mechanical and thermal performance, ensuring reliable operation in demanding environments.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess