EN
  • EN
  • DE

HH62P-CRL-AC200/220V

Part No HH62P-CRL-AC200/220V
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Description HH62P-CRL AC200/220V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004045-HH62P-CRL-AC200/220V
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HH62P-CRL-AC200/220V CAD Model

Description

The HH62P-CRL-AC200/220V is a general-purpose power relay manufactured by Fuji Electric. This relay is designed for switching AC loads and is commonly used in a variety of industrial and commercial applications. It features a robust design and reliable performance, making it suitable for demanding environments.

Applications:

  • Industrial Control Systems: Used in industrial control panels to switch motors, heaters, and other high-power devices.
  • Automation Equipment: Employed in automated machinery to control actuators, solenoids, and other components.
  • Power Distribution Systems: Found in power distribution panels to switch circuits and loads.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems to control fans, compressors, and other equipment.
  • Lighting Control: Integrated into lighting control systems to switch lighting circuits on and off.

Features:

  • Double Pole Double Throw (DPDT): Features a DPDT contact configuration for versatile switching capabilities.
  • AC Coil Voltage: Operates with an AC coil voltage of 200/220V.
  • High Contact Capacity: Capable of switching high-current loads.
  • Transparent Housing: Allows visual inspection of the relay's internal components.
  • Plug-in Mounting: Designed for easy plug-in mounting on a standard relay socket.

Benefits:

  • Reliable Switching: Provides reliable switching of AC loads, ensuring consistent performance.
  • Versatile Application: DPDT contact configuration allows for a wide range of switching applications.
  • Easy Installation: Plug-in mounting simplifies installation and maintenance.
  • Visual Inspection: Transparent housing allows for easy visual inspection of the relay's condition.
  • Durable Construction: Robust construction ensures long-term reliability in demanding environments.

Additional Details:

The HH62P-CRL-AC200/220V relay is designed to meet industry standards for safety and performance. It has a high dielectric strength and insulation resistance. The contact material is typically a silver alloy, providing excellent conductivity and resistance to corrosion. The operating temperature range is generally -25°C to +55°C. The relay's compact size makes it suitable for use in space-constrained applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess