EN
  • EN
  • DE

FMP08N50E

Part No FMP08N50E
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988588-FMP08N50E
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMP08N50E CAD Model

Description

The FMP08N50E is an N-channel power MOSFET from Fuji Electric, designed for high-efficiency power switching applications. This MOSFET features a high voltage rating and low on-resistance, making it suitable for use in power supplies, motor control, and other power conversion systems. It offers excellent performance and reliability in demanding applications.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Applied in motor drives for various industrial applications.
  • Inverters: Employed in solar inverters and UPS (Uninterruptible Power Supplies).
  • Lighting Systems: Used in electronic ballasts and LED lighting drivers.
  • Induction Heating: Utilized in induction heating equipment for power switching.

Features:

  • Voltage Rating: 500V
  • Continuous Drain Current: 8A
  • On-Resistance (RDS(on)): 0.75 Ohms (typical)
  • Gate Charge: 21 nC (typical)
  • Package Type: TO-220F
  • Avalanche Energy: 400 mJ

Benefits:

  • High Voltage Capability: Suitable for high-voltage applications, ensuring reliability.
  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses, leading to higher efficiency.
  • Ease of Use: TO-220F package facilitates mounting and thermal management.
  • Enhanced Thermal Performance: Provides efficient heat dissipation, increasing device reliability.
  • High Avalanche Ruggedness: Offers robust protection against voltage spikes and transients.

Additional Details:

The FMP08N50E utilizes advanced MOSFET technology to achieve low on-resistance and fast switching speeds. Its TO-220F package provides excellent thermal performance, allowing for efficient heat dissipation. The high voltage rating of 500V makes it suitable for a wide range of applications. The device's low gate charge reduces gate drive power requirements. With its robust design and excellent performance characteristics, the FMP08N50E is a reliable choice for various power electronics applications. It is designed to offer optimal performance and efficiency in demanding applications, contributing to overall system reliability and energy savings. Its avalanche energy rating provides enhanced protection against inductive loads and voltage transients, making it a versatile choice for power conversion systems.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess