EN
  • EN
  • DE

FMH21N60G-S33PPQ-P

Part No FMH21N60G-S33PPQ-P
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200157-FMH21N60G-S33PPQ-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMH21N60G-S33PPQ-P CAD Model

Description

The FMH21N60G-S33PPQ-P is a high-performance N-channel MOSFET manufactured by Fuji Electric, designed for efficient power switching. It incorporates advanced trench gate technology to minimize on-resistance and gate charge, leading to enhanced performance and reduced power losses.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Motor control systems

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses and enhances overall performance.
  • Low Gate Charge (Qg): Requires less drive power, simplifying drive circuitry.
  • Avalanche Ruggedness: Withstands high avalanche energy, increasing reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat dissipation.
  • Improved System Performance: Enhances the overall performance of power electronic systems.
  • Simplified Design: Low gate charge reduces the complexity of drive circuits.
  • Increased Reliability: Robust design ensures long-term stable operation.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The FMH21N60G-S33PPQ-P has a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 21A. The on-resistance (RDS(on)) is designed to be low to minimize power loss. It is packaged for efficient heat dissipation and reliable operation. The gate charge (Qg) is low, typically around 30nC. It operates within a temperature range of -55°C to +150°C.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Panasonic
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess