EN
  • EN
  • DE

ERA85-009

Part No ERA85-009
Manufacturer Fuji Electric
Catalog END - OF - LIFE
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1172362-ERA85-009
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA85-009 CAD Model

Description

The ERA85-009 is a rectifier diode manufactured by Fuji Electric. Rectifier diodes are semiconductor devices that allow current to flow in one direction only, making them essential components in various electronic circuits for converting AC voltage to DC voltage.

Applications

  • Power Supplies: Used in the rectifier stage of power supplies to convert AC voltage from the mains to DC voltage for powering electronic devices.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • Motor Control Circuits: Used in motor control circuits to provide a rectified DC voltage for controlling motor speed and torque.
  • Battery Chargers: Utilized in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Welding Equipment: Integrated into welding machines to convert AC power to DC power required for welding processes.

Features

  • High Forward Current Capability: Designed to handle relatively high forward current, allowing it to be used in high-power applications.
  • Low Forward Voltage Drop: Exhibits a low voltage drop when conducting, minimizing power losses and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage spikes.
  • Fast Recovery Time: Offers a fast reverse recovery time, enabling efficient operation in high-frequency circuits.
  • High Reliability: Constructed with robust materials and manufacturing processes, ensuring high reliability and long-term performance.

Benefits

  • Efficient Power Conversion: Enables efficient conversion of AC voltage to DC voltage, minimizing power losses and improving overall system efficiency.
  • Protection Against Voltage Spikes: Provides protection against voltage spikes and transient surges, enhancing the reliability of electronic circuits.
  • Stable Operation: Ensures stable and reliable operation in a wide range of operating conditions.
  • Long Service Life: Offers a long service life, reducing the need for frequent replacements and minimizing maintenance costs.
  • Versatile Applications: Suitable for a wide range of applications, making it a versatile choice for various electronic designs.

Additional Details

The specific technical specifications of the ERA85-009 diode (such as forward current rating, reverse voltage rating, and recovery time) can vary, so it is important to consult the manufacturer's datasheet for detailed information. It is typically housed in a standard diode package, such as a DO-201AD or similar, depending on the manufacturer and current rating. This diode is designed for general-purpose rectification and is suitable for use in a variety of power electronic applications. The materials used in its construction are chosen for their thermal conductivity and ability to withstand high temperatures, ensuring reliable operation under demanding conditions.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess