EN
  • EN
  • DE

7MBR35SB-140-50

Part No 7MBR35SB-140-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description Six pack IGBT Module, 1400V, 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Breakdown Voltage 1.4 kV
Collector Emitter Voltage (VCEO) 2.2 V
Height 17 mm
Length 122 mm
Max Collector Current 50 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 240 W
Mount Screw
Number of Pins 24
RoHS Compliant
Width 62 mm
Win Source Part Number 990477-7MBR35SB-140-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBR35SB-140-50 CAD Model

Description

The 7MBR35SB-140-50 is a Fuji Electric power module designed for high power switching applications.

  • Collector-Emitter Breakdown Voltage: 1.4 kV
  • Maximum Collector Current: 50 A
  • RoHS Compliant: Yes
  • Maximum Temperature: 150 °C
  • Dimensions: 122 mm x 62 mm x 17 mm
  • Pins: 24
  • Mount: Screw
  • Maximum Power Dissipation: 240 W
  • Applications: power supplies, inverters, and motor drives
  • Supply Status: Short supply
  • Popularity: Low rating

You May Also Be Interested in

Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Samsung
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Dell
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess