EN
  • EN
  • DE

7MBP100RA-120-05

Part No 7MBP100RA-120-05
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016863-7MBP100RA-120-05
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBP100RA-120-05 CAD Model

Description

The 7MBP100RA-120-05 is an Intelligent Power Module (IPM) manufactured by Fuji Electric. This module is designed to provide a compact and efficient solution for controlling three-phase motors and inverters. It integrates power semiconductors, gate drive circuitry, and protection functions into a single package, simplifying the design and assembly of power electronic systems.

Applications

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in various industrial applications, such as pumps, fans, and compressors.
  • Servo Drives: Employed in servo motor control systems for precise positioning and motion control in robotics and automation equipment.
  • Inverter Systems: Utilized in inverter systems for converting DC power to AC power in applications like solar inverters, UPS (uninterruptible power supply) systems, and wind turbine inverters.
  • Power Supplies: Incorporated in high-power DC power supplies for industrial equipment and telecommunications systems.
  • Welding Machines: Applied in inverter-based welding machines for efficient and precise control of welding current.

Features

  • Integrated Gate Drive Circuitry: Includes built-in gate drivers for controlling the IGBTs, simplifying the external circuitry and reducing component count.
  • Short-Circuit Protection: Offers protection against short-circuit conditions, preventing damage to the module and the connected load.
  • Over-Temperature Protection: Provides over-temperature protection to prevent thermal damage to the module.
  • Under-Voltage Lockout (UVLO): Implements UVLO to ensure that the IGBTs are only switched when the gate drive voltage is sufficient.
  • Low Saturation Voltage: Features IGBTs with low saturation voltage, minimizing power losses and improving efficiency.
  • Compact Package: Packaged in a compact module, saving space and simplifying assembly.
  • High Isolation Voltage: Offers high isolation voltage between the power circuit and the control circuit, ensuring safety and preventing ground loops.

Benefits

  • Simplified Design: The integrated design reduces the complexity of power electronic systems, simplifying the design process and reducing development time.
  • Improved Reliability: The built-in protection features enhance the reliability of the system by preventing damage from short circuits, over-temperature conditions, and under-voltage conditions.
  • Increased Efficiency: The low saturation voltage of the IGBTs minimizes power losses, improving the overall efficiency of the system.
  • Reduced Size and Weight: The compact package saves space and reduces the weight of the system.
  • Enhanced Safety: The high isolation voltage ensures safety and prevents ground loops.

Technical Specifications

While specific technical specifications such as voltage and current ratings must be verified from the official Fuji Electric datasheet, typical specifications for this class of IPM include:

  • Voltage Rating: 1200V
  • Current Rating: 100A
  • Isolation Voltage: Typically 2500Vrms
  • Operating Temperature Range: -40°C to +125°C

The 7MBP100RA-120-05 IPM offers a robust and efficient solution for a wide range of power electronic applications. Its integrated design, protection features, and high performance make it a suitable choice for demanding industrial environments.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess