EN
  • EN
  • DE

6MBI150VB-120-50-M

Part No 6MBI150VB-120-50-M
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988690-6MBI150VB-120-50-M
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBI150VB-120-50-M CAD Model

Description

The 6MBI150VB-120-50-M is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, commonly found in inverters, motor drives, and power supplies. This module features multiple IGBTs connected in a specific configuration to handle large currents and voltages efficiently.

Applications

  • Inverters
  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • Induction Heating Systems

Features

  • IGBT Module
  • High Blocking Voltage
  • High Current Capacity
  • Low Saturation Voltage
  • Fast Switching Speed
  • Isolated Baseplate

Benefits

  • Efficient Power Conversion: The low saturation voltage and fast switching speed minimize power losses, increasing the efficiency of the power conversion system.
  • Reliable Operation: The high blocking voltage ensures stable operation even under high-voltage conditions.
  • High Power Handling: Designed to handle large currents and voltages, making it suitable for high-power applications.
  • Simplified System Design: The integrated module simplifies the design and assembly of power electronic systems.
  • Improved Thermal Performance: The isolated baseplate facilitates efficient heat dissipation, improving the overall thermal performance of the module.

Technical Specifications

The 6MBI150VB-120-50-M typically features a high blocking voltage (VCE), often around 1200V, and a high collector current (IC) rating, such as 150A. It also has a low saturation voltage (VCE(sat)) to minimize power losses. The datasheet should be consulted for precise specifications, including switching times, gate charge, and thermal resistance values.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
TE Connectivity
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess