EN
  • EN
  • DE

2SK3644-01

Part No 2SK3644-01
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-CHANNEL SILICON POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127669-2SK3644-01
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3644-01 CAD Model

Description

The 2SK3644-01 is an N-channel power MOSFET from Fuji Electric. It is designed for high-efficiency switching applications, featuring a low on-resistance and fast switching speeds.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control
  • Power Inverters
  • Solid State Relays
  • Uninterruptible Power Supplies (UPS)

Features

  • N-channel MOSFET: Efficient current conduction and switching capability.
  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Reduces switching losses in high-frequency applications.
  • High avalanche ruggedness: Withstands voltage transients and provides reliable operation.
  • Low gate charge (Qg): Reduces gate drive requirements and switching losses.
  • Excellent dv/dt capability: Ensures stable operation in harsh environments.

Benefits

  • Improved energy efficiency: Lower RDS(on) reduces power dissipation.
  • Reduced heat generation: Simplifies thermal management.
  • Smaller system size: High-frequency operation allows for smaller passive components.
  • Increased reliability: Avalanche ruggedness and dv/dt capability enhance system robustness.
  • Simplified gate drive: Low gate charge reduces drive power requirements.

Additional Details

The 2SK3644-01 is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat sinking. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Proper gate drive is crucial for achieving optimal switching performance and minimizing ringing. Adequate heat sinking is necessary to maintain the device's junction temperature within its specified limits. When using this MOSFET in switching applications, it is important to consider the switching frequency, load current, and thermal resistance to ensure reliable operation. Proper PCB layout techniques are also essential for minimizing parasitic inductance and optimizing switching efficiency. The avalanche energy rating provides an added layer of protection against voltage transients, making the device more robust in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess