EN
  • EN
  • DE

2SK2640

Part No 2SK2640
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1127325-2SK2640
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2640 CAD Model

Description

The 2SK2640 is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-efficiency switching applications and offers fast switching speeds with low on-resistance. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Switching Power Supplies: Used to efficiently convert AC voltage to DC voltage in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in electronic devices.
  • Motor Control Circuits: Suitable for controlling the speed and torque of DC motors.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage for applications such as UPS systems.
  • Lighting Systems: Integrated into electronic ballast circuits for fluorescent and LED lighting.

Features:

  • N-Channel MOSFET: Provides efficient current flow and switching characteristics.
  • High-Speed Switching: Designed for fast switching speeds to minimize power losses.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • High Avalanche Capability: Offers robustness against voltage spikes and transient events.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • Improved Efficiency: Reduces power consumption in power conversion applications.
  • Faster Switching: Allows for higher frequency operation and smaller component sizes.
  • Enhanced Reliability: Ensures stable performance under diverse operating conditions.
  • Simplified Circuit Design: Requires minimal external components for easy integration.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, extending component lifespan.

Additional Details:

The 2SK2640 is typically available in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The device's low gate charge contributes to its high-speed switching capabilities. It is designed to operate within a specified temperature range to ensure stable performance in various environmental conditions. Always refer to the datasheet for detailed electrical specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6634 $67.6634
3+ $55.5185 $166.5555
4+ $53.7837 $215.1348
5+ $52.0489 $260.2445
6+ $50.3141 $301.8846
8+ $45.1097 $360.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess