EN
  • EN
  • DE

2SK2051-S

Part No 2SK2051-S
Manufacturer Fuji Electric
Catalog Miscellaneous
Description N-CHANNEL SILICON POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815427-2SK2051-S
Ultra Librarian 3D Model Ultra Librarian 2SK2051-S CAD Model

Description

The 2SK2051-S is an N-channel MOSFET manufactured by Fuji Electric. This power MOSFET is designed for high-speed switching applications, particularly in power supplies and motor control circuits. Its low on-resistance and high avalanche capability make it suitable for efficient and reliable power switching.

Applications:

  • Switching Power Supplies: Used in power supplies for efficient voltage conversion.
  • Motor Control Circuits: Employed in motor control systems for controlling motor speed and direction.
  • DC-DC Converters: Used in DC-DC converters for stepping up or stepping down voltage levels.
  • Inverters: Can be used in inverter circuits for converting DC to AC power.
  • High-Speed Switching: Suitable for general-purpose high-speed switching applications.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • High Avalanche Capability: Withstands high voltage spikes during switching.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Isolated Package: Provides electrical isolation between the device and the heatsink.

Benefits:

  • Improved Power Efficiency: Reduces power loss in switching power supplies and motor control circuits.
  • Reliable Operation: Ensures stable performance under high-stress conditions.
  • Fast Switching: Enables high-speed operation in various applications.
  • Reduced Heat Generation: Minimizes heat dissipation due to low on-resistance.
  • Simplified Circuit Design: Facilitates easy integration into new and existing circuit designs.

Additional Details:

The 2SK2051-S features a drain-source voltage (VDSS) of typically 500V, a continuous drain current (ID) of around 7A-9A (check datasheet), and an on-resistance (RDS(on)) that is typically quite low. It is often housed in a TO-220 or similar package, allowing for effective heat dissipation. The MOSFET's low on-resistance and high avalanche capability contribute to its efficient and reliable performance in power switching applications. Always consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess