EN
  • EN
  • DE

1MBI300NN-120

Part No 1MBI300NN-120
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description IGBT Module; 1MBI300NN-120 1200V/300A 1 in one-package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package M
Collector Emitter Voltage (VCEO) 1.2 kV
Element Configuration Single
Height 24.9936 mm
Length 107.9754 mm
Max Operating Temperature 150 °C
Mount Screw
Number of Pins 4
Power Dissipation 2.1 kW
RoHS Compliant
Width 62.0014 mm
Win Source Part Number 1221774-1MBI300NN-120
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI300NN-120 CAD Model

Description

The 1MBI300NN-120 manufactured by Fuji Electric is a custom electronic component designed for screw mount.

  • VCEO: 1.2 kV
  • Maximum Power Dissipation: 2.1 kW
  • Length: 107.9754 mm
  • Width: 62.0014 mm
  • Height: 24.9936 mm
  • Pins: 4
  • RoHS Compliant: Yes
  • Element Configuration: Single
  • Operating Temperature: -20 °C to 150 °C
  • Popularity Rating: Medium
  • Supply and Demand Status: Limited
  • Alternative Part: 1MBI300NN120

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Matsuo
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess