EN
  • EN
  • DE

1MBI2400U4D-120

Part No 1MBI2400U4D-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1121616-1MBI2400U4D-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI2400U4D-120 CAD Model

Description

The 1MBI2400U4D-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power, high-voltage switching applications, providing an efficient and reliable solution for controlling large amounts of electrical power. This module integrates multiple IGBTs and diodes into a single package, optimizing performance and simplifying system design.

Applications:

  • High Power Inverters
  • Traction Drives (e.g., electric trains, hybrid vehicles)
  • Large Industrial Motor Drives
  • Renewable Energy Systems (e.g., wind turbines, solar inverters)
  • High Voltage Power Supplies

Features:

  • IGBT Technology
  • Low Saturation Voltage (VCE(sat))
  • High Blocking Voltage (1200V)
  • Fast Switching Speed
  • Integrated Free-Wheeling Diodes
  • Isolated Baseplate

Benefits:

  • High Power Handling: Designed for applications requiring significant power control and high voltage operation.
  • Energy Efficiency: Low saturation voltage minimizes conduction losses, improving overall system efficiency.
  • Reliable Performance: Robust design and construction ensure reliable operation in demanding environments.
  • Simplified System Design: Integrated module reduces the complexity of the power conversion system and simplifies assembly.
  • Improved Thermal Management: Isolated baseplate facilitates efficient heat dissipation.

Additional Details:

The 1MBI2400U4D-120 typically comes in a standardized module package. Key electrical characteristics include collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and short-circuit withstand time. The integrated free-wheeling diodes provide reverse current blocking and improve the overall performance of the module in inductive load applications. Detailed specifications, including electrical characteristics, thermal resistance, and safe operating area (SOA), are available in the manufacturer's datasheet. Proper thermal management is essential to ensure the reliable operation of the IGBT module. Effective heatsinking and cooling techniques are critical for dissipating heat generated during operation. Gate drive circuitry should be carefully designed to optimize switching performance and prevent voltage overshoot or ringing. Snubber circuits and other external components may be required to improve performance and protect the module from overvoltage conditions. The 1MBI2400U4D-120 offers a high-performance and reliable solution for demanding high-power, high-voltage switching applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess