EN
  • EN
  • DE

1MBH25-120

Part No 1MBH25-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description Fuji Discrete Package IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1121606-1MBH25-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBH25-120 CAD Model

Description

The 1MBH25-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, offering a robust and efficient solution for controlling large amounts of electrical power. This module combines the advantages of both MOSFETs and bipolar transistors, providing high input impedance and low on-state voltage drop.

Applications:

  • Inverters
  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • Induction Heating

Features:

  • IGBT Technology
  • Low Saturation Voltage
  • High Switching Speed
  • Isolated Baseplate
  • RoHS Compliant

Benefits:

  • High Efficiency: The low saturation voltage minimizes power losses during conduction, leading to higher efficiency and reduced heat dissipation.
  • Fast Switching: Allows for high-frequency operation, reducing the size and cost of passive components in the system.
  • Simplified Control: The high input impedance simplifies the gate drive requirements, making it easier to control.
  • Enhanced Reliability: The isolated baseplate provides excellent thermal performance and electrical isolation, enhancing overall system reliability.
  • Compact Design: Integrated module design reduces the overall size and complexity of the power conversion system.

Additional Details:

The 1MBH25-120 typically comes in a standard module package. Key electrical characteristics include collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and short-circuit withstand time. The module's internal structure usually includes several IGBT chips and free-wheeling diodes connected in a specific configuration to optimize performance for the intended application. Datasheets from Fuji Electric contain specific details about its electrical characteristics, thermal resistance, and safe operating area (SOA). Proper thermal management is crucial for the reliable operation of IGBT modules. Heatsinking and cooling techniques should be carefully considered to ensure that the module operates within its specified temperature limits. Gate resistor selection, snubber circuits, and other external components may be required to optimize switching performance and prevent voltage overshoot or oscillations. The 1MBH25-120 provides a robust and efficient solution for a wide range of high-power switching applications where both high efficiency and fast switching speeds are required.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess