The XPC860DTZP50B5 is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). It is a communication processor based on the Power Architecture™ core. This processor is designed to meet the requirements of various embedded applications, particularly those involving networking and communication.
Applications
- Networking equipment (routers, switches, gateways)
- Industrial control systems
- Telecommunications applications
- Embedded systems with networking requirements
- Wireless communication devices
Features
- Power Architecture™ core: Provides a high-performance processing platform.
- Integrated Ethernet controllers: Supports various Ethernet standards for network connectivity.
- Serial communication interfaces: Includes UART, SPI, and other serial interfaces for communication with peripherals.
- Memory controller: Supports SDRAM and other memory types for data storage.
- DMA controller: Enables efficient data transfer between peripherals and memory without CPU intervention.
Benefits
- High performance: Enables efficient processing of networking and communication tasks.
- Reduced system cost: Integrated peripherals minimize the need for external components.
- Improved reliability: Robust design ensures stable operation in demanding environments.
- Enhanced flexibility: Configurable peripherals allow for customization to specific application requirements.
- Faster time to market: Comprehensive development tools and support accelerate product development.
Additional Details
The XPC860DTZP50B5 operates at a frequency of 50 MHz. The integrated memory controller supports SDRAM. Its communication interfaces generally include Ethernet MACs, UARTs, and other serial communication ports. It is often employed in applications requiring real-time processing and robust networking capabilities. For accurate specifications, pinouts, and operational details, refer to the official NXP datasheet.