EN
  • EN
  • DE

XPC8245TZU350B

Part No XPC8245TZU350B
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210056-XPC8245TZU350B
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC8245TZU350B CAD Model

Description

The Freescale (now NXP) XPC8245TZU350B is a high-performance PowerPC processor designed for embedded applications requiring robust processing capabilities and efficient power management. This processor is part of the PowerQUICC II family and offers a wide range of integrated peripherals, making it suitable for networking, telecommunications, and industrial control applications. It is known for its low power consumption and its ability to deliver substantial processing power in a compact package.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Telecommunications Infrastructure: Wireless base stations and telecom switches.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and embedded control systems.
  • Printing and Imaging: High-performance printers and multifunction devices.
  • Automotive Applications: Engine control units (ECUs) and infotainment systems.

Features:

  • PowerPC Architecture: Based on the PowerPC core, providing a balance of performance and power efficiency.
  • 350 MHz Clock Speed: Operates at a clock speed of 350 MHz, delivering substantial processing power.
  • Integrated Memory Controller: Supports SDRAM and other memory types for flexible memory configuration.
  • Ethernet Controller: Integrated Ethernet controller for networking applications.
  • UARTs and Serial Interfaces: Multiple UARTs and serial interfaces for communication with peripherals.
  • PCI Interface: Provides a PCI interface for connecting to expansion cards and peripherals.
  • Low Power Consumption: Designed for efficient power management, making it suitable for battery-powered applications.
  • Temperature Range: Supports a wide temperature range for reliable operation in harsh environments.

Benefits:

  • High Performance: Delivers substantial processing power for demanding embedded applications.
  • Integrated Peripherals: Reduces system complexity and cost by integrating key peripherals.
  • Flexible Memory Options: Supports various memory types, providing flexibility in system design.
  • Efficient Power Management: Low power consumption extends battery life in portable devices and reduces overall system power consumption.
  • Robust Communication Interfaces: Provides versatile communication capabilities for connecting to various peripherals and networks.
  • Reduced System Cost: Integrated features and peripherals help reduce overall system cost and complexity.

The XPC8245TZU350B offers a robust set of features and a balance of performance and power efficiency, making it a suitable choice for a variety of embedded applications. Its integrated peripherals and flexible memory options simplify system design and reduce overall system cost. The processor's ability to operate reliably in harsh environments further enhances its suitability for demanding industrial applications.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess