EN
  • EN
  • DE

DDZ9690AT-7

Part No DDZ9690AT-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ9690
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 107267-DDZ9690AT-7
Ultra Librarian 3D Model Ultra Librarian DDZ9690AT-7 CAD Model

Description

Introducing the DDZ9690AT-7 Zener Diode from Diodes Incorporated

The DDZ9690AT-7 is a high-precision, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This Zener diode is specifically crafted to offer excellent voltage regulation with a minimal footprint, making it ideal for a wide range of electronic applications.

Featuring a nominal Zener voltage of 18V and a power dissipation of 500mW, the DDZ9690AT-7 provides a reliable voltage reference in a compact SOD-523 package. Its small size is perfect for space-constrained applications, while its low leakage current and tight voltage tolerance ensure consistent performance and efficient power management.

Key Features of the DDZ9690AT-7:

  • Zener Voltage: Precise 18V nominal operation for effective voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW, ensuring robust performance under varying conditions.
  • Package: The small SOD-523 package is designed for optimal space-saving on PCBs.
  • Low Leakage Current: Minimizes power loss, contributing to the overall efficiency of the electronic system.
  • Tight Voltage Tolerance: Ensures precise voltage regulation, providing stable performance throughout its operation.
  • RoHS Compliant: Manufactured with environmentally friendly materials, adhering to the latest RoHS standards.

The DDZ9690AT-7 is optimized for use in a variety of applications where voltage stabilization is crucial, such as in power supplies, consumer electronics, and telecommunications systems. Its robust design allows it to withstand transient overvoltage conditions, making it a reliable choice for circuit protection.

Diodes Incorporated's commitment to quality means that the DDZ9690AT-7 is produced with high manufacturing standards, ensuring that each diode meets the company's strict performance criteria. Whether you're designing a complex industrial system or a simple consumer gadget, the DDZ9690AT-7 Zener diode is a versatile component that will enhance the stability and efficiency of your electronic designs.

For detailed specifications and application notes, customers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated. The DDZ9690AT-7 is not only a testament to Diodes Incorporated's engineering expertise but also to their dedication to providing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6576 $82.9728
6+ $22.6934 $136.1604
8+ $21.9843 $175.8744
11+ $21.2751 $234.0261
15+ $20.5659 $308.4885
19+ $18.4384 $350.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess