EN
  • EN
  • DE

XPC7455RX800WC

Part No XPC7455RX800WC
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410332-XPC7455RX800WC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC7455RX800WC CAD Model

Description

The XPC7455RX800WC is a PowerPC microprocessor from Freescale Semiconductor (NXP). It's a member of the MPC7455 family and is designed for high-performance embedded systems and computing applications that demand significant processing power and efficiency.

Applications

  • High-end networking equipment (routers, switches)
  • Industrial automation systems
  • Medical imaging devices
  • Aerospace and defense systems
  • High-performance embedded computing platforms

Features

  • PowerPC G4 Architecture: Utilizes the PowerPC architecture, known for its performance and efficiency.
  • Clock Speed: Operates at a clock speed of 800 MHz.
  • 32-bit Processing: Supports 32-bit data processing.
  • AltiVec Technology: Integrates the AltiVec vector processing unit, accelerating multimedia and signal processing tasks.
  • On-Chip L1 and L2 Caches: Includes integrated L1 and L2 caches to minimize memory access latency and improve overall performance.
  • DDR SDRAM Support: Compatible with DDR SDRAM for fast memory access.
  • Advanced Power Management: Features power management capabilities to reduce energy consumption.

Benefits

  • High Performance: Delivers significant processing power for demanding applications.
  • Enhanced Multimedia Processing: AltiVec technology enables efficient processing of multimedia data.
  • Improved System Responsiveness: Faster clock speed and on-chip caches contribute to improved system responsiveness.
  • Power Efficiency: Power management features help reduce energy consumption, leading to longer battery life and lower operating costs.
  • Robust Design: Ensures reliable operation in various environments.

Additional Details

The XPC7455RX800WC is typically packaged in a ceramic ball grid array (CBGA). It requires a specific voltage supply and cooling solution to maintain optimal performance. It supports DDR SDRAM for high-speed memory access. Detailed specifications, including voltage requirements, thermal characteristics, and memory interface details, can be found in the official Freescale (NXP) MPC7455 family documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess