The XPC7410RX500SD is a PowerPC microprocessor manufactured by Freescale Semiconductor (NXP). It's part of the MPC7410 family, known for its enhanced performance and capabilities compared to previous generations. This processor is often employed in embedded systems and various computing applications where high processing power and efficiency are crucial.
Applications
- Advanced network routers and switches
- High-end industrial control systems
- Medical imaging devices
- Aerospace and defense applications
- Real-time data processing systems
Features
- PowerPC G4 Architecture: Built on the PowerPC architecture, providing a robust and efficient computing platform.
- Clock Speed: Operates at a clock speed of 500 MHz.
- 32-bit Processing: Capable of handling 32-bit data, suitable for a variety of applications.
- AltiVec Technology: Integrates the AltiVec vector processing unit, enabling significant performance gains in multimedia and signal processing tasks.
- On-Chip L1 and L2 Caches: Includes integrated L1 and L2 caches to minimize memory access latency and improve overall performance.
- Enhanced Branch Prediction: Features improved branch prediction algorithms for efficient instruction execution.
- Low Power Design: Designed with power efficiency in mind, reducing heat dissipation and extending battery life in portable applications.
Benefits
- High Performance Computing: Delivers substantial processing power for demanding computational tasks.
- Enhanced Multimedia Processing: The AltiVec unit facilitates faster and more efficient multimedia operations.
- Improved System Responsiveness: Higher clock speed and on-chip caches contribute to improved system responsiveness and reduced latency.
- Power Efficiency: Low power design minimizes energy consumption, resulting in longer battery life and reduced operating costs.
- Robust and Reliable: Designed for reliable operation in various environments, making it suitable for mission-critical applications.
Additional Details
The XPC7410RX500SD is typically packaged in a Ceramic Ball Grid Array (CBGA) for secure and reliable surface mounting. It requires a specific voltage and cooling system to operate within its specified thermal range. It supports various memory types, including SDRAM and DDR SDRAM. Detailed technical specifications, including voltage requirements and thermal characteristics, can be found in the official Freescale (NXP) MPC7410 family documentation.