EN
  • EN
  • DE

VN1706LRLRP

Part No VN1706LRLRP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984892-VN1706LRLRP
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN1706LRLRP CAD Model

Description

The VN1706LRLRP is a 60 V, single channel high-side smart power solid state relay manufactured by NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications requiring robust and reliable switching of inductive, capacitive, and resistive loads. This device integrates protection features, diagnostics, and control capabilities, making it suitable for demanding environments.

Applications:

  • Automotive lighting (headlights, taillights, indicator lights)
  • Automotive motor control (fans, pumps, actuators)
  • Automotive solenoid control (valves, relays)
  • Industrial automation (PLC outputs)
  • Power distribution
  • General-purpose high-side switching

Features:

  • High-side switch: Simplifies wiring and reduces component count compared to low-side switching.
  • Overcurrent protection: Protects the device and the load from excessive current draw.
  • Overvoltage protection: Protects the device from voltage spikes and surges.
  • Overtemperature protection: Prevents thermal damage to the device in case of overheating.
  • Short-circuit protection: Protects the device and the load from short-circuit conditions.
  • Diagnostic feedback: Provides information about the device's status, such as overcurrent or overtemperature conditions.
  • Logic level input: Compatible with standard microcontroller logic levels for easy control.
  • Low on-state resistance: Minimizes power dissipation and voltage drop across the switch.
  • AEC-Q100 qualified: Suitable for automotive applications.

Benefits:

  • Improved system reliability: Integrated protection features enhance the overall reliability of the system.
  • Reduced component count: High-side switching and integrated diagnostics simplify the circuit design.
  • Simplified system design: Logic level input and diagnostic feedback make it easy to integrate into existing systems.
  • Robust performance: AEC-Q100 qualification ensures reliable performance in harsh automotive environments.
  • Enhanced safety: Protection features prevent damage to the device and the load in fault conditions.

Additional Details:

The VN1706LRLRP features a typical on-state resistance (Rds(on)) in the milliohm range, minimizing power loss during switching. The diagnostic feedback signal can be used by a microcontroller to detect fault conditions and take appropriate action. The device is typically controlled by a logic-level signal applied to the input pin. The package is a surface-mount type, allowing for automated assembly. The 'LRLRP' suffix denotes specific packaging and tape & reel information.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess