The SPC5603PEMLL6 is a 32-bit Power Architecture® microcontroller from NXP Semiconductors (formerly Freescale). This microcontroller is designed for a broad range of automotive and industrial control applications, delivering a balance of performance, memory, and connectivity options. It's engineered to meet the demanding requirements of embedded systems that require reliable and efficient operation.
Applications
- Automotive Body Control Modules
- Industrial Motor Control
- Power Steering Systems
- Gateway Applications
- General Purpose Control
Features
- 32-bit Power Architecture® e200z0h Core
- Up to 64 MHz Clock Speed
- 256 KB Flash Memory
- 16 KB SRAM
- Multiple Communication Interfaces (CAN, LIN, SPI, SCI)
- Analog-to-Digital Converters (ADCs)
- Timers and PWM Modules
- Interrupt Controller
- 100-Pin LQFP Package
Benefits
- Efficient Processing: The Power Architecture® core provides sufficient processing power for a variety of control algorithms.
- Integrated Memory: On-chip Flash and SRAM offer ample memory for code and data storage.
- Flexible Connectivity: Multiple communication interfaces allow for seamless integration with other system components.
- Precise Analog Measurement: The ADCs enable accurate measurement of analog signals from sensors.
- Versatile Timing Control: Timers and PWM modules provide flexible control of external actuators.
Additional Details
The SPC5603PEMLL6 incorporates safety mechanisms to ensure reliable operation in critical applications. It features a low-power design to minimize energy consumption. The integrated communication interfaces, including CAN, LIN, SPI, and SCI, enable connectivity with a wide range of automotive and industrial networks. Debugging and programming are facilitated by the integrated debug interface. Specific parameters, such as ADC resolution, communication protocol details, and operating temperature range, can be found in the device's datasheet.