The SPC5602DVLH4 is a 32-bit Power Architecture® microcontroller manufactured by NXP Semiconductors (formerly Freescale). It's designed for automotive and industrial applications that require a combination of performance, safety, and connectivity. This microcontroller offers a balanced set of features and peripherals, making it suitable for a variety of control and monitoring tasks.
Applications
- Automotive Body Electronics
- Industrial Control Systems
- Motor Control Applications
- Power Management Systems
- Sensor Interfaces
Features
- 32-bit Power Architecture® e200z0 Core
- Up to 64 MHz Clock Speed
- 128 KB Flash Memory
- 8 KB SRAM
- Multiple Communication Interfaces (CAN, LIN, SPI, SCI)
- Analog-to-Digital Converter (ADC)
- Timers and PWM Modules
- Interrupt Controller
- 64-Pin LQFP Package
Benefits
- Efficient Processing: The Power Architecture® core provides adequate processing power for typical control applications.
- Integrated Memory: On-chip Flash and SRAM reduce the need for external memory components.
- Flexible Communication: Multiple communication interfaces enable connectivity with other devices and systems.
- Analog Signal Measurement: The ADC allows for the measurement of analog signals from sensors and other sources.
- Precise Timing Control: Timers and PWM modules facilitate the control of external devices and actuators.
Additional Details
The SPC5602DVLH4 incorporates safety features such as memory protection and error detection to enhance system reliability. Its low-power design makes it suitable for battery-powered applications. The various communication interfaces, including CAN, LIN, SPI, and SCI, allow it to connect to different types of networks and devices. This microcontroller also includes a debug interface for easy programming and debugging. Refer to the device's datasheet for detailed specifications, including ADC resolution, communication protocol parameters, and operating temperature range.