EN
  • EN
  • DE

SP124104

Part No SP124104
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 336609-SP124104
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP124104 CAD Model

Description

The SP124104 is a pressure sensor manufactured by Freescale Semiconductor (now NXP). It's part of their portfolio of sensors designed for a variety of applications requiring accurate and reliable pressure measurement. This particular sensor is engineered for demanding environments, often found in industrial or automotive systems, due to its robust design and precise output.

Applications:

  • Automotive engine control systems: Monitoring manifold absolute pressure (MAP) for optimal fuel efficiency.
  • Industrial process control: Measuring pressure in pneumatic and hydraulic systems.
  • Medical devices: Pressure monitoring in ventilators and other respiratory equipment.
  • HVAC systems: Monitoring refrigerant pressure for efficient system operation.
  • Weather monitoring stations: Measuring atmospheric pressure for weather forecasting.

Features:

  • High accuracy: Provides precise pressure readings for reliable performance.
  • Compensated temperature range: Maintains accuracy over a wide range of operating temperatures.
  • Ratiometric output: Output voltage is proportional to the supply voltage, simplifying signal processing.
  • Robust packaging: Designed to withstand harsh environmental conditions, including vibration and temperature extremes.
  • Low power consumption: Suitable for battery-powered applications.
  • Small form factor: Allows for easy integration into space-constrained systems.

Benefits:

  • Improved system performance: Accurate pressure readings enable precise control and optimization of various systems.
  • Increased reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced system cost: Integrated temperature compensation simplifies signal processing and reduces the need for external components.
  • Simplified design: Ratiometric output simplifies interfacing with microcontrollers and other electronic circuits.
  • Extended product life: Durable construction and low power consumption contribute to longer product lifespan.

The SP124104 sensor operates by converting pressure into an electrical signal. The internal sensing element consists of a piezoresistive bridge that changes resistance in response to applied pressure. The output voltage is proportional to this change in resistance, providing a direct measure of the pressure. The sensor is calibrated and temperature-compensated to ensure accuracy over a wide range of operating conditions. Detailed specifications regarding pressure range, accuracy, and temperature compensation can be found in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0249 $64.1992
18+ $6.5847 $118.5246
28+ $6.3791 $178.6148
38+ $6.1735 $234.5930
49+ $5.9679 $292.4271
65+ $5.3500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess