EN
  • EN
  • DE

SCIMX31LVKM5R2

Part No SCIMX31LVKM5R2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316747-SCIMX31LVKM5R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCIMX31LVKM5R2 CAD Model

Description

The SCIMX31LVKM5R2 is an applications processor from the i.MX31 family, manufactured by Freescale Semiconductor (now NXP Semiconductors). It is based on an ARM11 core and is tailored for embedded systems demanding a balance of processing power, multimedia capabilities, and low energy usage.

Applications

  • Handheld Gaming Devices: Powers graphics, audio, and controls for interactive gaming experiences.
  • Advanced Remote Controls: Provides processing power for advanced features such as voice control, touch screen interfaces, and network connectivity.
  • Thin Clients: Enables efficient remote desktop access with multimedia support.
  • Home Automation Controllers: Manages and controls various smart home devices and systems.
  • Portable Navigation Devices (PNDs): Facilitates GPS navigation, route planning, and multimedia playback during travel.

Features

  • ARM1176JZF-S Core: Combines strong processing capabilities with efficient power management.
  • Integrated Graphics Processing Unit (GPU): Supports advanced 2D and 3D graphics rendering for visually rich applications.
  • Video Decoding Hardware: Allows for smooth playback of various video formats with minimal CPU load.
  • Comprehensive Connectivity: Includes USB, Ethernet, UART, and other communication interfaces.
  • Power Management Unit (PMU): Optimizes power consumption for extended battery life in portable devices.

Benefits

  • Enhanced User Experience: Provides a fluid and responsive experience across a range of applications.
  • Prolonged Battery Operation: Extends the usability of portable devices through efficient power management.
  • Versatile Multimedia Performance: Capable of handling demanding audio and video tasks.
  • Streamlined System Integration: Reduces design complexity through integrated hardware and software support.
  • Robust Security Features: Protects sensitive data and applications from unauthorized access.

Additional Details

The SCIMX31LVKM5R2 features a variety of peripheral interfaces, including SD card controllers, camera interfaces, and audio codecs. It typically utilizes a BGA (Ball Grid Array) package. It also supports several operating systems, notably Linux and Windows Embedded. Refer to the product datasheet for detailed information on clock speeds, memory specifications, and power consumption characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess