EN
  • EN
  • DE

SC9S08AW32RCFUE

Part No SC9S08AW32RCFUE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316296-SC9S08AW32RCFUE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC9S08AW32RCFUE CAD Model

Description

The Freescale (now NXP) SC9S08AW32RCFUE is an 8-bit microcontroller unit (MCU) belonging to the S08 family. It's designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and peripheral integration. This particular variant features 32KB of flash memory, making it suitable for applications requiring moderate program storage. The CFUE designation indicates the package type.

Applications:

  • Industrial control systems
  • Motor control applications
  • Home appliances
  • Automotive applications (e.g., body control, lighting)
  • Medical devices

Features:

  • 8-bit S08 core
  • Up to 40 MHz bus frequency
  • 32KB Flash memory
  • 2KB RAM
  • 12-bit Analog-to-Digital Converter (ADC)
  • Serial Communication Interface (SCI)
  • Serial Peripheral Interface (SPI)
  • Inter-Integrated Circuit (I2C)
  • Timer/PWM modules
  • Low-voltage inhibit (LVI)
  • Watchdog timer (WDT)

Benefits:

  • Cost-effective solution for 8-bit embedded applications
  • Sufficient memory for a variety of control tasks
  • Integrated peripherals reduce external component count
  • Low-power operation extends battery life in portable devices
  • Robust design ensures reliable operation in harsh environments
  • Easy-to-use development tools and resources

The SC9S08AW32RCFUE provides a flexible and efficient platform for embedded system design. The 8-bit S08 core offers a balance between performance and code density, making it well-suited for control-oriented applications. The 40 MHz bus frequency enables fast execution of code and efficient data processing. The integrated ADC allows for analog signal measurement and control, while the SCI, SPI, and I2C interfaces enable communication with other devices and sensors.

The timer/PWM modules provide flexible timing and pulse width modulation capabilities, which are essential for motor control, lighting control, and other applications. The low-voltage inhibit (LVI) protects the MCU from damage due to undervoltage conditions, while the watchdog timer (WDT) ensures that the system recovers from software errors or hardware faults. The MCU is typically available in a QFP package (indicated by the CFUE suffix).

NXP provides a comprehensive suite of development tools and resources for the S08 family, including IDEs, compilers, debuggers, and application notes. This makes it easy for developers to get started with the SC9S08AW32RCFUE and create custom embedded applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6145 $63.6870
14+ $8.7087 $121.9218
21+ $8.4373 $177.1833
29+ $8.1647 $236.7763
37+ $7.8933 $292.0521
49+ $7.0767 $346.7583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess