EN
  • EN
  • DE

TSM1N60LCP RO

Part No TSM1N60LCP RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382519-TSM1N60LCP RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1N60LCP RO CAD Model

Description

The TSM1N60LCP RO is a 600V N-channel MOSFET from Taiwan Semiconductor, designed for high-efficiency power switching applications. The 'LCP' designation indicates a low gate charge, and 'RO' signifies RoHS compliance. This MOSFET aims to minimize switching losses, making it suitable for applications like power supplies, LED lighting, and motor drives where energy efficiency is crucial.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in both AC-DC and DC-DC power supplies for efficient voltage conversion.
  • Power Factor Correction (PFC) Circuits: Improves power supply efficiency by reducing harmonic distortion.
  • LED Lighting Drivers: Provides efficient and controlled power to LED lighting systems.
  • Motor Control Circuits: Used to efficiently control the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power with high efficiency during power outages.

Features:

  • N-Channel Enhancement Mode: Simplifies the gate drive requirements.
  • High Voltage Rating (600V): Suitable for applications with high voltage requirements.
  • Low Gate Charge (Qg): Reduces switching losses, increasing overall efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses during operation.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Increased Efficiency: Low gate charge and on-resistance contribute to reduced power dissipation.
  • Improved Thermal Performance: Lower switching losses result in less heat generation.
  • Simplified Circuit Design: N-channel configuration simplifies the gate drive circuitry.
  • Reduced EMI: Lower gate charge can minimize electromagnetic interference.
  • Environmentally Friendly: RoHS compliance ensures the use of environmentally responsible materials.

Additional Details:

The TSM1N60LCP RO is typically packaged in a TO-220 or similar through-hole package. Important parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and gate charge (Qg). Proper heat sinking is essential to manage heat dissipation, especially at higher power levels. Refer to the datasheet for detailed electrical characteristics, package dimensions, and soldering recommendations. Additionally, consider using a gate resistor to dampen oscillations during switching. Ensure the PCB layout minimizes parasitic inductance to optimize switching performance. Avalanche ruggedness is also a key characteristic to consider in applications where voltage spikes may occur.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess