EN
  • EN
  • DE

SC7SU04FER-TE85R

Part No SC7SU04FER-TE85R
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316063-SC7SU04FER-TE85R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC7SU04FER-TE85R CAD Model

Description

The SC7SU04FER-TE85R is a single unbuffered inverter from NXP Semiconductors. It's designed for use in low-power applications where a simple signal inversion is required. The 'unbuffered' aspect means it has a high impedance output and is more sensitive to loading effects, making it suitable for applications where controlled gain or specific timing characteristics are desired.

Applications

  • Oscillator circuits: Can be used in simple relaxation oscillators due to its high impedance and unbuffered nature.
  • Analog signal inversion: Useful in analog circuits where a precise inversion of a signal is needed.
  • Pulse shaping: Can be configured to modify the shape of digital pulses.
  • Low-power logic: Used in battery-powered devices and other low-power applications.
  • Crystal oscillator startup: Providing the initial gain for crystal oscillators to begin oscillation.

Features

  • Single Unbuffered Inverter: Contains one NOT gate with minimal internal buffering.
  • Low Operating Voltage: Typically operates from 1.65V to 5.5V.
  • High Input Impedance: The unbuffered design results in a high input impedance.
  • Small Package: Usually available in small surface-mount packages like SOT-353 (SC-70).
  • Low Power Consumption: Minimal power draw, making it suitable for battery-powered devices.
  • Wide Temperature Range: Operates reliably over a broad range of temperatures.

Benefits

  • Flexibility in Circuit Design: The unbuffered nature provides designers with more control over signal characteristics.
  • Simplified Oscillator Design: Simplifies the implementation of simple oscillators.
  • Reduced Component Count: Integrates a single inverter function in a small package.
  • Extended Battery Life: Low power consumption contributes to longer operational periods for portable devices.
  • Compact Solution: The small package allows for space-saving designs.
  • Cost-Effective: Offers a simple and economical solution for signal inversion and shaping.

Additional Details

The SC7SU04FER-TE85R is usually supplied in a SOT-353 (SC-70) package. Datasheets provide detailed electrical characteristics, timing diagrams, and application information. This device is commonly used in conjunction with resistors and capacitors to create specific analog or digital functions. Because it is unbuffered, the output signal's characteristics are sensitive to the load capacitance. The TE85R suffix typically denotes tape and reel packaging for automated assembly. The device meets RoHS standards for environmental compliance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess