EN
  • EN
  • DE

S9S12GN32CLF

Part No S9S12GN32CLF
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1715+
Reference case QFN48
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 716080-S9S12GN32CLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12GN32CLF CAD Model

Description

The S9S12GN32CLF is a 16-bit microcontroller from the S12G family, manufactured by NXP Semiconductors (formerly Freescale). It's designed for a wide range of automotive and industrial applications, offering a balance of performance, integration, and cost-effectiveness.

Applications:

  • Automotive body control modules: Used in controlling various automotive functions such as lighting, wipers, and door locks.
  • Industrial motor control: Employed in motor control applications for driving and controlling the speed of electric motors in industrial equipment.
  • Power management systems: Integrated into power management systems for efficient power distribution and regulation.
  • Appliance control: Utilized in home appliances for controlling various functions such as temperature, timing, and motor speed.
  • General-purpose embedded systems: Used in a wide range of embedded systems requiring a microcontroller with integrated peripherals.

Features:

  • 16-bit S12Z CPU core: Provides high-performance processing capabilities for demanding applications.
  • 32KB Flash memory: Offers ample storage space for program code and data.
  • 2KB RAM: Provides sufficient memory for data storage and processing during runtime.
  • Analog-to-digital converter (ADC): Enables the microcontroller to measure analog signals from sensors.
  • Serial communication interfaces (SCI/SPI): Provides communication interfaces for communicating with other devices.

Benefits:

  • High performance: The 16-bit CPU core provides sufficient processing power for demanding applications.
  • Integrated peripherals: The integrated peripherals reduce the need for external components, simplifying circuit design and reducing cost.
  • Automotive-grade: Designed and tested for automotive applications, ensuring high reliability and robustness.
  • Cost-effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.
  • Wide operating temperature range: Can operate in harsh environments with a wide temperature range.

Additional Details:

The S9S12GN32CLF typically comes in a QFP (Quad Flat Package) package for surface mounting on a printed circuit board. Key specifications include the operating voltage range, clock frequency, and number of I/O pins. Development tools, such as compilers and debuggers, are available to facilitate software development. This microcontroller is a versatile solution for various embedded systems applications that require a balance of performance, integration, and cost-effectiveness.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess