EN
  • EN
  • DE

S9S08DZ60MLFR

Part No S9S08DZ60MLFR
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836525-S9S08DZ60MLFR
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60MLFR CAD Model

Description

The S9S08DZ60MLFR is an 8-bit microcontroller from NXP Semiconductors (formerly Freescale). Part of the S08 family, it is designed for embedded applications requiring a balance of processing capability, memory, and peripheral integration. It features Flash memory, RAM, and a range of communication and control interfaces, making it suitable for various industrial, automotive, and consumer applications.

Applications

  • Industrial control systems.
  • Automotive body control modules.
  • Consumer electronics.
  • Medical devices.
  • Motor control applications.

Features

  • Core: 8-bit S08 CPU.
  • Flash Memory: 60 KB of flash memory for program and data storage.
  • RAM: 4 KB of RAM for data storage.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), timers, Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), Inter-Integrated Circuit (I2C), and PWM modules.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for analog signal acquisition.
  • Timers: Multiple timers with various modes, including PWM generation, input capture, and output compare.
  • Communication Interfaces: SCI for asynchronous serial communication, SPI for synchronous serial communication, and I2C for two-wire serial communication.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Package: Available in various packages, typically QFN (Quad Flat No-leads Package) for space-constrained applications.

Benefits

  • High Performance: Delivers efficient processing for various control and monitoring applications.
  • Large Memory Capacity: Provides ample flash and RAM for complex applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible Communication Options: Supports various communication interfaces for easy integration with other devices.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.

Additional Details

The S9S08DZ60MLFR is commonly used in applications needing a larger memory footprint and diverse peripherals. Its QFN package makes it suitable for compact designs. Refer to the datasheet for comprehensive technical specifications, electrical characteristics, and package details.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess