The S908GZ60H0CFAE is a microcontroller (MCU) manufactured by NXP Semiconductors (formerly Freescale). It is part of the S08 family of 8-bit microcontrollers, designed for a wide range of embedded control applications. This particular model likely offers a blend of processing power, memory capacity, and peripheral features to suit various industrial, automotive, and consumer applications.
Applications:
- Automotive Electronics: Employed in body control modules, instrument clusters, and sensor interfaces.
- Industrial Control: Integrated into programmable logic controllers (PLCs), motor control systems, and process monitoring equipment.
- Consumer Appliances: Used in smart appliances such as washing machines, refrigerators, and air conditioners.
- Medical Devices: Found in portable medical instruments, patient monitoring systems, and diagnostic equipment.
- Security Systems: Utilized in alarm systems, access control devices, and surveillance equipment.
Features:
- 60 MHz S08 CPU core for efficient processing.
- Flash memory for program storage.
- RAM for data storage.
- Analog-to-Digital Converter (ADC) for analog signal acquisition.
- Serial Communication Interface (SCI/UART) for serial data communication.
- Serial Peripheral Interface (SPI) for synchronous serial communication.
- Inter-Integrated Circuit (I2C) for two-wire serial communication.
- Timer/PWM modules for timing, counting, and pulse-width modulation.
- Multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
- Low-Voltage Inhibit (LVI) for power supply monitoring.
Benefits:
- High processing speed for demanding control applications.
- Ample memory for complex software routines and data storage.
- Versatile peripheral set for flexible connectivity.
- Low power consumption for extended battery life in portable devices.
- Easy integration with standard development tools and environments.
- Robust design for reliable operation in harsh industrial environments.
Additional Details:
The S908GZ60H0CFAE typically operates from a 2.7V to 5.5V power supply. It is usually available in various package options, including LQFP (Low-Profile Quad Flat Package). The specific operating temperature range depends on the package and speed grade. Software development is typically facilitated using tools like CodeWarrior or other compatible IDEs that support the S08 architecture. This microcontroller may also include security measures to protect program code from unauthorized access and modification.