EN
  • EN
  • DE

S908AZ60AVFUER

Part No S908AZ60AVFUER
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310844-S908AZ60AVFUER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S908AZ60AVFUER CAD Model

Description

The S908AZ60AVFUER is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors. It belongs to the HC08 family and is designed for a variety of embedded control applications, providing a balance between performance and cost.

Applications:

  • Automotive: Used in body control modules, instrument clusters, and engine management systems.
  • Industrial Control: Employed in motor control, sensor monitoring, and automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and various consumer devices.
  • Medical Devices: Utilized in portable medical equipment and patient monitoring systems.

Features:

  • HC08 CPU Core: An 8-bit processor core providing efficient performance for embedded applications.
  • 60KB Flash Memory: Non-volatile memory for program storage and data retention.
  • 2KB RAM: Volatile memory for data manipulation and temporary storage.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and convert analog signals to digital data.
  • Serial Communication Interfaces: Including SCI (UART) and SPI for communication with other devices.
  • Timers: Used for generating PWM signals, measuring time intervals, and triggering events.
  • Input/Output (I/O) Ports: For interfacing with external devices and controlling peripherals.
  • Internal Clock Generator: Reduces external component count and simplifies system design.
  • Low-Voltage Inhibit (LVI): Protects the MCU from low-voltage conditions.

Benefits:

  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Use: The HC08 architecture is well-documented and supported by development tools.
  • Robust: Designed to operate reliably in demanding environments.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Additional Details:

The S908AZ60AVFUER typically operates with a supply voltage range of 2.7V to 5.5V and is designed to function in temperatures ranging from -40°C to +85°C. It includes various power-saving modes to further reduce power consumption. The internal ADC usually provides a resolution of 8 or 10 bits. Development support includes assemblers, compilers, debuggers, and emulators, offering comprehensive tools for software development and debugging.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess