EN
  • EN
  • DE

Q639SG4M

Part No Q639SG4M
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834539-Q639SG4M
Ultra Librarian 3D Model Ultra Librarian Q639SG4M CAD Model

Description

The Q639SG4M is a power amplifier module manufactured by Freescale Semiconductor, now NXP Semiconductors. This module is designed for use in wireless communication systems, specifically in applications requiring high power and efficiency at specific frequencies. It is a critical component for transmitting radio frequency (RF) signals.

Applications:

  • Cellular base stations: Used in the uplink and downlink chains to amplify signals for communication with mobile devices.
  • Wireless infrastructure: Employed in repeaters and remote radio heads to extend coverage and capacity.
  • Military communication systems: Integrated into tactical radios and communication equipment for reliable high-power transmission.
  • Public safety communication networks: Provides robust communication capabilities for emergency services.
  • Broadcast transmitters: Can be used in low-power broadcast applications.

Features:

  • High power output: Delivers substantial RF power to ensure signal strength and coverage.
  • High efficiency: Maximizes power conversion to minimize heat dissipation and energy consumption.
  • Integrated matching networks: Simplifies integration by providing impedance matching for optimal performance.
  • Compact size: Enables space-saving designs in communication equipment.
  • Robust design: Designed to withstand harsh environmental conditions, ensuring reliable operation.

Benefits:

  • Improved signal coverage: Provides stronger and more reliable communication signals, enhancing user experience.
  • Reduced operating costs: High efficiency translates to lower energy consumption and reduced heat management requirements.
  • Simplified system design: Integrated matching networks reduce the need for external components, simplifying the design process.
  • Increased system reliability: Robust design ensures consistent performance in demanding environments.
  • Faster time-to-market: The module's ease of integration accelerates the development and deployment of wireless communication systems.

The Q639SG4M incorporates advanced semiconductor technology to achieve high power output and efficiency. It typically operates within a specific frequency range, which is crucial for the intended application. The module also includes thermal management features to dissipate heat effectively, maintaining optimal performance and prolonging its lifespan. Proper handling and heat sinking are essential for reliable operation. Detailed specifications can be found in the NXP datasheet for this product.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess