EN
  • EN
  • DE

PT1024PSE7MQA

Part No PT1024PSE7MQA
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description T1024 - MICROPROCESSORS (MPU) PO  /  PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Freescale Semiconductor - NXP
Series QorIQ T1
Package Bulk
Product Status Obsolete
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.2GHz
RAM Controllers DDR3L, DDR4
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 1GbE (3), 10GbE (1), 2.5GbE (3)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.8V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Package / Case 780-FBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces DMA, GPIO, I²C, MMC/SD, PCIe, SPI, UART
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
Other Names 2156-PT1024PSE7MQA
Standard Package 1
Win Source Part Number 1019083-PT1024PSE7MQA
Ultra Librarian 3D Model Ultra Librarian PT1024PSE7MQA CAD Model

Description

The Freescale Semiconductor - NXP PT1024PSE7MQA is an obsolete electronic component used in Integrated Circuits (ICs)>Embedded - Microprocessors.

  • Processor: 2 core, 64-bit
  • Speed: 1.2GHz
  • RAM Controllers: DDR3L and DDR4
  • Ethernet: 1GbE (3), 10GbE (1), 2.5GbE (3)
  • SATA: 3Gbps (1)
  • USB: 2.0 + PHY (2)
  • Voltage Range: 1.2V, 1.8V
  • Security Features: boot security, cryptography, secure fusebox, secure debug, tamper detection, and volatile key storage
  • REACH Status: vendor undefined
  • RoHS: non-compliant

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess